ECS Inc. International Power Inductors ECS-MPIL0630-R68MC

Description
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.
Request a Quote Datasheet
Description
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Lenexa, KS, United States
Power Inductors
ECS-MPIL0630-R68MC
Power Inductors ECS-MPIL0630-R68MC
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.

A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.

Supplier's Site Datasheet
Fixed Inductors - XC2398TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
XC2398TR-ND
Fixed Inductors XC2398TR-ND
680nH Shielded Molded Inductor 17A 5.3mOhm Max Nonstandard

680nH Shielded Molded Inductor 17A 5.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - XC2398DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
XC2398DKR-ND
Fixed Inductors XC2398DKR-ND
680nH Shielded Molded Inductor 17A 5.3mOhm Max Nonstandard

680nH Shielded Molded Inductor 17A 5.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - XC2398CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
XC2398CT-ND
Fixed Inductors XC2398CT-ND
680nH Shielded Molded Inductor 17A 5.3mOhm Max Nonstandard

680nH Shielded Molded Inductor 17A 5.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ECS-MPIL0630-R68MC XC2398TR-ND
Product Name Power Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Surface Mount Technology
Application Power Choke
Inductance Range 0.6800 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers