Triad Magnetics 11.7UH 120A 1 MOHM Inductor and Choke FIE220-1-B

Description
FIXED IND 11.7UH 120A 1 MOHM TH Product overview: FIE220-1-B from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.7UH, 120A, 1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 11.7UH, 120A, 1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FIE220-1-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 11.7UH 120A 1 MOHM TH Product overview: FIE220-1-B from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.7UH, 120A, 1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 11.7UH, 120A, 1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FIE220-1-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11.7UH 120A 1 MOHM Inductor and Choke - 71-FIE220-1-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11.7UH 120A 1 MOHM Inductor and Choke
71-FIE220-1-B
11.7UH 120A 1 MOHM Inductor and Choke 71-FIE220-1-B
FIXED IND 11.7UH 120A 1 MOHM TH Product overview: FIE220-1-B from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.7UH, 120A, 1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 11.7UH, 120A, 1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FIE220-1-B can be used for catalog matching and distributor lookup.

FIXED IND 11.7UH 120A 1 MOHM TH Product overview: FIE220-1-B from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.7UH, 120A, 1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 11.7UH, 120A, 1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FIE220-1-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - FIE220-1-B-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
FIE220-1-B-ND
Fixed Inductors FIE220-1-B-ND
11.7µH Unshielded Wirewound Inductor 120A 1mOhm 24-DIP Module

11.7µH Unshielded Wirewound Inductor 120A 1mOhm 24-DIP Module

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - FIE220-1-B
1035730-FIE220-1-B
Fixed Inductors - FIE220-1-B 1035730-FIE220-1-B
Manufacturer: Triad Magnetics Win Source Part Number: 1035730-FIE220-1-B Packaging: Bulk Type: Wirewound Current Rating: 120A Inductance: 11.7μH Height - Seated (Max): 2.050" (52.07mm) Mounting: Through Hole Tolerance: ±10% Material - Core: Ferrite Frequency - Test: 10kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1 mOhm Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Triad Magnetics
Win Source Part Number: 1035730-FIE220-1-B
Packaging: Bulk
Type: Wirewound
Current Rating: 120A
Inductance: 11.7μH
Height - Seated (Max): 2.050" (52.07mm)
Mounting: Through Hole
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Test: 10kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1 mOhm
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-FIE220-1-B FIE220-1-B-ND 1035730-FIE220-1-B
Product Name 11.7UH 120A 1 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - FIE220-1-B
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 11.7 microH 11.7 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details