Yageo USA RES 210K OHM 1/10W .5% SMD 0603 RT0603DRD07210KL

Description
RES 210Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 210Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210K OHM 1/10W .5% SMD 0603 - RT0603DRD07210KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/10W .5% SMD 0603
RT0603DRD07210KL
RES 210K OHM 1/10W .5% SMD 0603 RT0603DRD07210KL
RES 210Kohm 1/10W .5% SMD 0603

RES 210Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603DRD07210KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD07210KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRD07210KLDKR-ND
RES SMD 210K OHM 0.5% 1/10W 0603

RES SMD 210K OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD07210KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD07210KLTR-ND
Chip Resistor - Surface Mount 13-RT0603DRD07210KLTR-ND
210 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

210 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD07210KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD07210KLCT-ND
Chip Resistor - Surface Mount 13-RT0603DRD07210KLCT-ND
RES SMD 210K OHM 0.5% 1/10W 0603

RES SMD 210K OHM 0.5% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD07210KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD07210KL
Resistors - Chip Resistor - Surface Mount RT0603DRD07210KL
RES SMD 210K OHM 0.5% 1/10W 0603

RES SMD 210K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRD07210KL 13-RT0603DRD07210KLDKR-ND RT0603DRD07210KL
Product Name RES 210K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 210000 ohms 210000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers