Yageo USA Chip Resistor - Surface Mount RC0603FR-132ML

Description
RES 2 MOHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 2 MOHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC0603FR-132MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-132MLTR-ND
Chip Resistor - Surface Mount 13-RC0603FR-132MLTR-ND
RES 2 MOHM 1% 1/10W 0603

RES 2 MOHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-132MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-132MLCT-ND
Chip Resistor - Surface Mount 13-RC0603FR-132MLCT-ND
RES 2 MOHM 1% 1/10W 0603

RES 2 MOHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-132MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-132MLDKR-ND
Chip Resistor - Surface Mount 13-RC0603FR-132MLDKR-ND
RES 2 MOHM 1% 1/10W 0603

RES 2 MOHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film Resistors - SMD 2M OHM 1% - RC0603FR-132ML - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 2M OHM 1%
RC0603FR-132ML
Thick Film Resistors - SMD 2M OHM 1% RC0603FR-132ML
Thick Film Resistors - SMD 2Mohm 1%

Thick Film Resistors - SMD 2Mohm 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RC0603FR-132MLTR-ND RC0603FR-132ML
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 2M OHM 1%
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers