KEMET Electronics Corporation Film Capacitors R53BN410050S0M

Description
CAP FILM 1UF 20% 800VDC RADIAL
Request a Quote Datasheet
Description
CAP FILM 1UF 20% 800VDC RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-R53BN410050S0M-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-R53BN410050S0M-ND
Film Capacitors 399-R53BN410050S0M-ND
CAP FILM 1UF 20% 800VDC RADIAL

CAP FILM 1UF 20% 800VDC RADIAL

Buy Now Datasheet
Suppression Cap, 1Uf, Class X2; Dielectric Type Kemet - 33AK8475 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1Uf, Class X2; Dielectric Type Kemet
33AK8475
Suppression Cap, 1Uf, Class X2; Dielectric Type Kemet 33AK8475
SUPPRESSION CAP, 1UF, CLASS X2; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating X:350VAC RoHS Compliant: Yes

SUPPRESSION CAP, 1UF, CLASS X2; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating X:350VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - R53BN410050S0M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R53BN410050S0M
Capacitors - Film Capacitors R53BN410050S0M
CAP FILM 1UF 20% 800VDC RADIAL

CAP FILM 1UF 20% 800VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-R53BN410050S0M-ND 33AK8475 R53BN410050S0M
Product Name Film Capacitors Suppression Cap, 1Uf, Class X2; Dielectric Type Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 104PSB122K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details