CAP ALU HYBRID RADIAL 125C 63V 1
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-PHH227MML4100ME4-ND |
| Product Name | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | Automotive |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |