SCHURTER Inc Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter 3-108-967

Description
ANTI VANDAL SW, SPDT, 0.1A, 30VDC, QC; Product Range:MSM Series; Panel Cutout Diameter:30.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes
Datasheet
Description
ANTI VANDAL SW, SPDT, 0.1A, 30VDC, QC; Product Range:MSM Series; Panel Cutout Diameter:30.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Chicago, IL, United States
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter
71AC4373
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter 71AC4373
ANTI VANDAL SW, SPDT, 0.1A, 30VDC, QC; Product Range:MSM Series; Panel Cutout Diameter:30.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes

ANTI VANDAL SW, SPDT, 0.1A, 30VDC, QC; Product Range:MSM Series; Panel Cutout Diameter:30.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 71AC4373
Product Name Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details