0.018µF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial
Cap Film 0.018uF 630V PP 5% (10 X 5 X 11mm) Radial 7.5mm 105°C Bulk Product overview: PHE450MK5180JR05 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-PHE450MK5180JR05 can be used for catalog matching and distributor lookup.
CAP FILM 0.018UF 5% 630VDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-PHE450MK5180JR05-ND | 62-PHE450MK5180JR05 | PHE450MK5180JR05 |
| Product Name | Film Capacitors | 0.018uF 630V Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | |
| Applications | High Frequency | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |