KEMET Electronics Corporation Fixed Inductors MPX1D0840L1R0

Description
1µH Shielded Wirewound Inductor 20.8A 4.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 20.8A 4.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20716-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20716-2-ND
Fixed Inductors 399-20716-2-ND
1µH Shielded Wirewound Inductor 20.8A 4.2mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 20.8A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1Uh, 4200Uohm, 20.75A, Smd; Inductance Kemet - 03AH4442 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 4200Uohm, 20.75A, Smd; Inductance Kemet
03AH4442
Inductor, 1Uh, 4200Uohm, 20.75A, Smd; Inductance Kemet 03AH4442
INDUCTOR, 1UH, 4200UOHM, 20.75A, SMD; Inductance:1µH; RMS Current (Irms):20.8A; Inductor Construction:Shielde d; Saturation Current (Isat):28A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0042ohm RoHS Compliant: Yes

INDUCTOR, 1UH, 4200UOHM, 20.75A, SMD; Inductance:1µH; RMS Current (Irms):20.8A; Inductor Construction:Shielded; Saturation Current (Isat):28A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0042ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, 4200Uohm, 20.75A, Smd; Inductance Kemet - 03AH4443 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 4200Uohm, 20.75A, Smd; Inductance Kemet
03AH4443
Inductor, 1Uh, 4200Uohm, 20.75A, Smd; Inductance Kemet 03AH4443
INDUCTOR, 1UH, 4200UOHM, 20.75A, SMD; Inductance:1µH; RMS Current (Irms):20.8A; Inductor Construction:Shielde d; Saturation Current (Isat):28A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0042ohm RoHS Compliant: Yes

INDUCTOR, 1UH, 4200UOHM, 20.75A, SMD; Inductance:1µH; RMS Current (Irms):20.8A; Inductor Construction:Shielded; Saturation Current (Isat):28A; Product Range:MPX Series; Inductor Case / Package:-; DC Resistance Max:0.0042ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20716-2-ND 03AH4442
Product Name Fixed Inductors Inductor, 1Uh, 4200Uohm, 20.75A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2020-001 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details