The ECS-MPIL0530 is a surface mount power inductor designed for various applications requiring reliable inductance performance. It is available in multiple inductance values ranging from 0.68 µH to 22 µH, with a maximum DC resistance varying from 12 mΩ to 324 mΩ, depending on the specific part number. The rated current for this series can reach up to 14 A, with heat rating currents ranging from 2.0 A to 8.5 A. The operating temperature range is from -40°C to +125°C, making it suitable for a wide range of environmental conditions. This inductor is shielded and features an iron core, contributing to its efficiency and performance in electronic circuits.
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.
| ECS Inc. International | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ECS-MPIL0530 |
| Product Name | Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole |
| Application | Power Choke |
| Inductance Range | 0.6800 to 22 microH |
| Inductance Tolerance | 20 (+/- %) |