Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.
9mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1.4Ohm
| Triad Magnetics | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | UT2020-001 | UT2020-001-ND |
| Product Name | UT/ET Series Common Mode Inductors | Common Mode Chokes |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) |
| Technology | Standard | |
| Inductance Range | 9000 to 300 microH | |
| DCR | 0.1000 ohms | 1.4 ohms |