KEMET Electronics Corporation Power Line Filter, Standard, 3A, 300V; Filter Applications Kemet FLLE2003AUDB

Description
POWER LINE FILTER, STANDARD, 3A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:330nF RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, STANDARD, 3A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:330nF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 3A, 300V; Filter Applications Kemet - 80AH9137 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 3A, 300V; Filter Applications Kemet
80AH9137
Power Line Filter, Standard, 3A, 300V; Filter Applications Kemet 80AH9137
POWER LINE FILTER, STANDARD, 3A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:330nF RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 3A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:330nF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9137
Product Name Power Line Filter, Standard, 3A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details