The 505HC3400K2EM8 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 300 and capacitance of 5 μF. It supports a maximum RMS current of 800 A at frequencies between 59 and 67 kHz, with a maximum ESR of 0.1 mΩ at 25°C. The capacitor operates with a maximum core temperature of +85°C and has a flame-retardant rating of UL94V0. It features a surface temperature limit of +45°C, above which the KVAR rating must be de-rated by 2.25%/°C. The part uses the 2EM8 terminal style and has dimensions of 30.2 mm × 66 mm × 56 mm. Self inductance is less than 5 nH, and capacitance tolerance is ±10%.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
5µF Film Capacitor 400V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 5µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 5UF 10% 400VAC CHAS MT
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 505HC3400K2EM8 | 505HC3400K2EM8-ND | 2002-505HC3400K2EM8 | 505HC3400K2EM8 | 505HC3400K2EM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF |