KEMET Electronics Corporation Film Capacitors F862DO564K310ZV054

Description
Capacitor Film PP F862 Automotive Safety
Request a Quote Datasheet
Description
Capacitor Film PP F862 Automotive Safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2011914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2011914
Film Capacitors 2011914
Capacitor Film PP F862 Automotive Safety

Capacitor Film PP F862 Automotive Safety

Supplier's Site
Film Capacitors - 2011913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2011913
Film Capacitors 2011913
Capacitor Film PP F862 Automotive Safety

Capacitor Film PP F862 Automotive Safety

Supplier's Site
Film Capacitors - 399-F862DO564K310ZV054-ND - DigiKey
Thief River Falls, MN, United States
0.56µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.56µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F862DO564K310ZV054 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F862DO564K310ZV054
Capacitors - Film Capacitors F862DO564K310ZV054
CAP FILM 0.56UF 10% 630VDC RAD

CAP FILM 0.56UF 10% 630VDC RAD

Supplier's Site
Suppression Cap, 0.56Uf, Class X2, 310V Rohs Compliant Kemet - 69AH0059 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.56Uf, Class X2, 310V Rohs Compliant Kemet
69AH0059
Suppression Cap, 0.56Uf, Class X2, 310V Rohs Compliant Kemet 69AH0059
SUPPRESSION CAP, 0.56UF, CLASS X2, 310V ROHS COMPLIANT: YES

SUPPRESSION CAP, 0.56UF, CLASS X2, 310V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Safety Cap, 0.56Uf, Class X2, 310V, Rad; Dielectric Type Kemet - 68AH2063 - Newark, An Avnet Company
Chicago, IL, United States
Safety Cap, 0.56Uf, Class X2, 310V, Rad; Dielectric Type Kemet
68AH2063
Safety Cap, 0.56Uf, Class X2, 310V, Rad; Dielectric Type Kemet 68AH2063
SAFETY CAP, 0.56UF, CLASS X2, 310V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SAFETY CAP, 0.56UF, CLASS X2, 310V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors F862DO564K310ZV054
CAP FILM 0.56UF 10% 630VDC RAD

CAP FILM 0.56UF 10% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2011914 399-F862DO564K310ZV054-ND F862DO564K310ZV054 69AH0059 68AH2063 F862DO564K310ZV054
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.56Uf, Class X2, 310V Rohs Compliant Kemet Safety Cap, 0.56Uf, Class X2, 310V, Rad; Dielectric Type Kemet Film Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 106SML050MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers