Shenzhen Weidy Industrial Development Co., Ltd. Polypropylene film capacitor W84(MMKP84 series)

Description
Features : ● double sided metallized polypropylene membrane structure ● low loss and internal temperature rise ● negative capacity temperature coefficient ● excellent flame retardancy
Request a Quote
Description
Features : ● double sided metallized polypropylene membrane structure ● low loss and internal temperature rise ● negative capacity temperature coefficient ● excellent flame retardancy
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMKP84 series comprises box-type, double-sided metallized polypropylene film capacitors for high-voltage pulse applications such as automotive lighting and ballasts. They feature low loss, minimal internal heating, a negative capacitance temperature coefficient, and flame resistance per GB/T 14579 (IEC 60384-17). Rated for -40°C to 105°C operation with derating above 85°C, voltage ratings range from 250 Vac to 900 Vac (up to 2500 Vdc). Capacitance values span 0.00022 µF to 0.12 µF with tolerances of ±2% to ±20%. Maximum pulse rise time (dv/dt) reaches 8000 V/µs at 700 Vac. Lead pitches are 10 mm, 15 mm, 22.5 mm, or 27.5 mm. Case dimensions range from 13.0 mm to 33.0 mm in height and 13.0 mm to 32.0 mm in length, depending on voltage and capacitance.

Datasheet Summary
Powered by GS/AI

The MMKP84 series comprises box-type, double-sided metallized polypropylene film capacitors for high-voltage pulse applications such as automotive lighting and ballasts. They feature low loss, minimal internal heating, a negative capacitance temperature coefficient, and flame resistance per GB/T 14579 (IEC 60384-17). Rated for -40°C to 105°C operation with derating above 85°C, voltage ratings range from 250 Vac to 900 Vac (up to 2500 Vdc). Capacitance values span 0.00022 µF to 0.12 µF with tolerances of ±2% to ±20%. Maximum pulse rise time (dv/dt) reaches 8000 V/µs at 700 Vac. Lead pitches are 10 mm, 15 mm, 22.5 mm, or 27.5 mm. Case dimensions range from 13.0 mm to 33.0 mm in height and 13.0 mm to 32.0 mm in length, depending on voltage and capacitance.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene film capacitor W84(MMKP84 series)
Features : ● double sided metallized polypropylene membrane structure ● low loss and internal temperature rise ● negative capacity temperature coefficient ● excellent flame retardancy

Features :

● double sided metallized polypropylene membrane structure
● low loss and internal temperature rise
● negative capacity temperature coefficient
● excellent flame retardancy

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Weidy Industrial Development Co., Ltd.
Product Category Capacitors
Product Number W84(MMKP84 series)
Product Name Polypropylene film capacitor
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details