KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESW226M010AC3AA

Description
22µF 10V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet
Description
22µF 10V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ESW226M010AC3AA-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ESW226M010AC3AA-ND
Aluminum Electrolytic Capacitors 399-ESW226M010AC3AA-ND
22µF 10V Aluminum Electrolytic Capacitors Radial, Can

22µF 10V Aluminum Electrolytic Capacitors Radial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESW226M010AC3AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESW226M010AC3AA
Capacitors - Aluminum Electrolytic Capacitors ESW226M010AC3AA
CAP ALUM 22UF 20% 10V RADIAL

CAP ALUM 22UF 20% 10V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
ESW226M010AC3AA
Aluminum Electrolytic Capacitors - Radial Leaded ESW226M010AC3AA
Aluminum Electrolytic Capacitors - Radial Leaded 10V 22uF 105C 3k Hour Radial

Aluminum Electrolytic Capacitors - Radial Leaded 10V 22uF 105C 3k Hour Radial

Buy Now Datasheet
Cap, 22Uf, 10V, Alu Elec, Radial; Capacitance Kemet - 99AJ6445 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Alu Elec, Radial; Capacitance Kemet
99AJ6445
Cap, 22Uf, 10V, Alu Elec, Radial; Capacitance Kemet 99AJ6445
CAP, 22UF, 10V, ALU ELEC, RADIAL; Capacitance:22µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 22UF, 10V, ALU ELEC, RADIAL; Capacitance:22µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-ESW226M010AC3AA-ND ESW226M010AC3AA ESW226M010AC3AA 99AJ6445
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Cap, 22Uf, 10V, Alu Elec, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers