Shenzhen Weidy Industrial Development Co., Ltd. Capacitors for suppressing power supply electromagnetic interference W63(MKPR series)

Description
Features : ● x2 capacitor and discharge resistor are internally connected in parallel ● excellent flame retardancy ● widely used in anti-interference occasions such as power cross line circuit
Request a Quote
Description
Features : ● x2 capacitor and discharge resistor are internally connected in parallel ● excellent flame retardancy ● widely used in anti-interference occasions such as power cross line circuit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W63 MKPR series consists of metallized polypropylene film X2-class interference suppression capacitors with an integrated discharge resistor, rated for 310 VAC at 50/60 Hz and a maximum continuous DC voltage of 630 Vdc. Operating temperature ranges from -40℃ to 110℃, with capacitance values from 0.22 μF to 10.0 μF and tolerances of ±10% (K) or ±20% (M). The capacitors meet the 40/110/56/B climatic category and feature passive flame resistance. Package dimensions vary by capacitance and lead pitch: 22 mm, 27 mm, or 37 mm, with case heights up to 41.0 mm and widths up to 42.0 mm. Discharge resistors range from 470 kΩ to 20 MΩ with ±10% tolerance.

Datasheet Summary
Powered by GS/AI

The W63 MKPR series consists of metallized polypropylene film X2-class interference suppression capacitors with an integrated discharge resistor, rated for 310 VAC at 50/60 Hz and a maximum continuous DC voltage of 630 Vdc. Operating temperature ranges from -40℃ to 110℃, with capacitance values from 0.22 μF to 10.0 μF and tolerances of ±10% (K) or ±20% (M). The capacitors meet the 40/110/56/B climatic category and feature passive flame resistance. Package dimensions vary by capacitance and lead pitch: 22 mm, 27 mm, or 37 mm, with case heights up to 41.0 mm and widths up to 42.0 mm. Discharge resistors range from 470 kΩ to 20 MΩ with ±10% tolerance.

Suppliers

Company
Product
Description
Supplier Links
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen, China
Capacitors for suppressing power supply electromagnetic interference
W63(MKPR series)
Capacitors for suppressing power supply electromagnetic interference W63(MKPR series)
Features : ● x2 capacitor and discharge resistor are internally connected in parallel ● excellent flame retardancy ● widely used in anti-interference occasions such as power cross line circuit

Features :

● x2 capacitor and discharge resistor are internally connected in parallel
● excellent flame retardancy
● widely used in anti-interference occasions such as power cross line circuit

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Weidy Industrial Development Co., Ltd.
Product Category Capacitors
Product Number W63(MKPR series)
Product Name Capacitors for suppressing power supply electromagnetic interference
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details