Skyworks Solutions, Inc. MIS Chip Capacitors SC00560912

Description
Skyworks MIS Chip Capacitors are available in a wide range of sizes and capacitance values. They are frequently used in applications requiring DC blocking, and RF bypassing, or as a fixed capacitance tuning element in filters, oscillators, and matching networks. The devices have a dielectric composed of thermally grown silicon dioxide over which a layer of silicon nitride is deposited. This dielectric possesses a low temperature coefficient of capacitance, very high insulation resistance. The devices also exhibit excellent long term stability making them suitable for high reliability applications. The capacitors have a high dielectric breakdown which permits the use of thin dielectrics resulting in larger capacitance per unit area than our previous catalog offerings. The temperature coefficient is less that 50 ppm/ °C, and operation is suitable from -65 °C to 200 °C. Compared to ceramic capacitors, Skyworks MIS chip capacitors offer higher Q, and a lower insertion loss of 0.04 dB, in a 50 Ohm system. Insulation resistance is greater than 105M Ohm. To accommodate high volume automated assembly methods, wafers can be supplied on expanded film frame. To reduce cost, chips can be supplied with only sample testing packaged in vials. Packaging in waffle packs with 100% electrical test and visual inspection is available if required.
Request a Quote Datasheet
Description
Skyworks MIS Chip Capacitors are available in a wide range of sizes and capacitance values. They are frequently used in applications requiring DC blocking, and RF bypassing, or as a fixed capacitance tuning element in filters, oscillators, and matching networks. The devices have a dielectric composed of thermally grown silicon dioxide over which a layer of silicon nitride is deposited. This dielectric possesses a low temperature coefficient of capacitance, very high insulation resistance. The devices also exhibit excellent long term stability making them suitable for high reliability applications. The capacitors have a high dielectric breakdown which permits the use of thin dielectrics resulting in larger capacitance per unit area than our previous catalog offerings. The temperature coefficient is less that 50 ppm/ °C, and operation is suitable from -65 °C to 200 °C. Compared to ceramic capacitors, Skyworks MIS chip capacitors offer higher Q, and a lower insertion loss of 0.04 dB, in a 50 Ohm system. Insulation resistance is greater than 105M Ohm. To accommodate high volume automated assembly methods, wafers can be supplied on expanded film frame. To reduce cost, chips can be supplied with only sample testing packaged in vials. Packaging in waffle packs with 100% electrical test and visual inspection is available if required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Irvine, CA, United States
MIS Chip Capacitors
SC00560912
MIS Chip Capacitors SC00560912
Skyworks MIS Chip Capacitors are available in a wide range of sizes and capacitance values. They are frequently used in applications requiring DC blocking, and RF bypassing, or as a fixed capacitance tuning element in filters, oscillators, and matching networks. The devices have a dielectric composed of thermally grown silicon dioxide over which a layer of silicon nitride is deposited. This dielectric possesses a low temperature coefficient of capacitance, very high insulation resistance. The devices also exhibit excellent long term stability making them suitable for high reliability applications. The capacitors have a high dielectric breakdown which permits the use of thin dielectrics resulting in larger capacitance per unit area than our previous catalog offerings. The temperature coefficient is less that 50 ppm/ °C, and operation is suitable from -65 °C to 200 °C. Compared to ceramic capacitors, Skyworks MIS chip capacitors offer higher Q, and a lower insertion loss of 0.04 dB, in a 50 Ohm system. Insulation resistance is greater than 105M Ohm. To accommodate high volume automated assembly methods, wafers can be supplied on expanded film frame. To reduce cost, chips can be supplied with only sample testing packaged in vials. Packaging in waffle packs with 100% electrical test and visual inspection is available if required.

Skyworks MIS Chip Capacitors are available in a wide range of sizes and capacitance values. They are frequently used in applications requiring DC blocking, and RF bypassing, or as a fixed capacitance tuning element in filters, oscillators, and matching networks. The devices have a dielectric composed of thermally grown silicon dioxide over which a layer of silicon nitride is deposited. This dielectric possesses a low temperature coefficient of capacitance, very high insulation resistance. The devices also exhibit excellent long term stability making them suitable for high reliability applications. The capacitors have a high dielectric breakdown which permits the use of thin dielectrics resulting in larger capacitance per unit area than our previous catalog offerings. The temperature coefficient is less that 50 ppm/ °C, and operation is suitable from -65 °C to 200 °C. Compared to ceramic capacitors, Skyworks MIS chip capacitors offer higher Q, and a lower insertion loss of 0.04 dB, in a 50 Ohm system. Insulation resistance is greater than 105M Ohm. To accommodate high volume automated assembly methods, wafers can be supplied on expanded film frame. To reduce cost, chips can be supplied with only sample testing packaged in vials. Packaging in waffle packs with 100% electrical test and visual inspection is available if required.

Supplier's Site
Capacitors - Silicon Capacitors - 1302350-SC00560912 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Silicon Capacitors
1302350-SC00560912
Capacitors - Silicon Capacitors 1302350-SC00560912
Win Source Part Number: 1302350-SC00560912 Category: Capacitors>Silicon Capacitors Series: SC Features: High Reliability Package: Bulk Applications: High Temperature Standard Package: 100 Capacitance: 5.6 pF Tolerance: ±20% Height: 0.006" (0.15mm) Voltage - Breakdown: 100 V Package / Case: Nonstandard Chip Temperature Range - Operating: -65°C ~ 200°C Dimension: 0.012" L x 0.012" W (0.30mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: Skyworks Solutions Inc. Other Names: 863-1217

Win Source Part Number: 1302350-SC00560912
Category: Capacitors>Silicon Capacitors
Series: SC
Features: High Reliability
Package: Bulk
Applications: High Temperature
Standard Package: 100
Capacitance: 5.6 pF
Tolerance: ±20%
Height: 0.006" (0.15mm)
Voltage - Breakdown: 100 V
Package / Case: Nonstandard Chip
Temperature Range - Operating: -65°C ~ 200°C
Dimension: 0.012" L x 0.012" W (0.30mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: Skyworks Solutions Inc.
Other Names: 863-1217

Buy Now Datasheet
Singapore, Singapore
SMD 5.6PF 100V Capacitor
68-SC00560912
SMD 5.6PF 100V Capacitor 68-SC00560912
CAP SILICON 5.6PF 20% 100V SMD Product overview: SC00560912 from Skyworks Solutions, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6PF, 100V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-SC00560912 can be used for catalog matching and distributor lookup.

CAP SILICON 5.6PF 20% 100V SMD Product overview: SC00560912 from Skyworks Solutions, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6PF, 100V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-SC00560912 can be used for catalog matching and distributor lookup.

Supplier's Site
Silicon Chip Capacitors (Wire bondable) - SC00560912 - Richardson RFPD
Downers Grove, IL, United States
Silicon Chip Capacitors (Wire bondable)
SC00560912
Silicon Chip Capacitors (Wire bondable) SC00560912
MIS Chip Capacitors

MIS Chip Capacitors

Supplier's Site Datasheet
Silicon Capacitors - 863-1217-ND - DigiKey
Thief River Falls, MN, United States
Silicon Capacitors
863-1217-ND
Silicon Capacitors 863-1217-ND
5.6pF Silicon Capacitor 100V Nonstandard Chip

5.6pF Silicon Capacitor 100V Nonstandard Chip

Buy Now Datasheet
Silicon Capacitors - SC00560912 - Lingto Electronic Limited
Shenzhen, China
Silicon Capacitors
SC00560912
Silicon Capacitors SC00560912
CAP SILICON 5.6PF 20% 100V SMD

CAP SILICON 5.6PF 20% 100V SMD

Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SC00560912 1302350-SC00560912 68-SC00560912 SC00560912 863-1217-ND SC00560912
Product Name MIS Chip Capacitors Capacitors - Silicon Capacitors SMD 5.6PF 100V Capacitor Silicon Chip Capacitors (Wire bondable) Silicon Capacitors Silicon Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF 5.60E-6 microF 5.60E-6 microF 5.60E-6 microF 5.60E-6 microF
Operating Temperature -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers