KEMET Electronics Corporation Aluminum Electrolytic Capacitors EEV107M010S9GAA

Description
100µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 520mOhm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 520mOhm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-EEV107M010S9GAATR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EEV107M010S9GAATR-ND
Aluminum Electrolytic Capacitors 399-EEV107M010S9GAATR-ND
100µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 520mOhm @ 100kHz 2000 Hrs @ 105°C

100µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 520mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-EEV107M010S9GAACT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EEV107M010S9GAACT-ND
Aluminum Electrolytic Capacitors 399-EEV107M010S9GAACT-ND
CAP ALUM 100UF 20% 10V SMD

CAP ALUM 100UF 20% 10V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-EEV107M010S9GAADKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EEV107M010S9GAADKR-ND
Aluminum Electrolytic Capacitors 399-EEV107M010S9GAADKR-ND
CAP ALUM 100UF 20% 10V SMD

CAP ALUM 100UF 20% 10V SMD

Buy Now Datasheet
Aluminium Electrolytic Capacitors Rohs Compliant Kemet - 61AK3945 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitors Rohs Compliant Kemet
61AK3945
Aluminium Electrolytic Capacitors Rohs Compliant Kemet 61AK3945
ALUMINIUM ELECTROLYTIC CAPACITORS ROHS COMPLIANT: YES

ALUMINIUM ELECTROLYTIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEV107M010S9GAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEV107M010S9GAA
Capacitors - Aluminum Electrolytic Capacitors EEV107M010S9GAA
CAP ALUM 100UF 20% 10V SMD

CAP ALUM 100UF 20% 10V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEV107M010S9GAA
Aluminum Electrolytic Capacitors - SMD EEV107M010S9GAA
Aluminum Electrolytic Capacitors - SMD 10V 100uF 20% AEC-Q200

Aluminum Electrolytic Capacitors - SMD 10V 100uF 20% AEC-Q200

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-EEV107M010S9GAATR-ND 399-EEV107M010S9GAADKR-ND 61AK3945 EEV107M010S9GAA EEV107M010S9GAA
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitors Rohs Compliant Kemet Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers