Prismatic supercapacitors for high pulse power applications in sensors, small mobile devices, and energy harvesting systems, available in single or double cell configurations with rated voltages of 2.5 V or 5 V and capacities from 90 mF to 2400 mF. The parts feature low ESR, a peak current rating of 30 A, RMS current up to 8 A, an operating temperature range of -40 °C to 70 °C, and PCB surface mount mounting. Packaging includes multiple case styles such as AS10, ZS12, WS10, SS10, and WS34, with dimensions specified for each. The series complies with CE, UKCA, RoHS 2011/65/EU, China RoHS, and REACH standards.
Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Capacitors |
| Product Number | SCPB |
| Product Name | Prismatic Supercapacitor |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Ultracapacitor |
| Applications | High Current |
| RoHS Compliant | Yes |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |