Skyworks MIS Chip Capacitors are available in a wide range of sizes and capacitance values. They are frequently used in applications requiring DC blocking, and RF bypassing, or as a fixed capacitance tuning element in filters, oscillators, and matching networks. The devices have a dielectric composed of thermally grown silicon dioxide over which a layer of silicon nitride is deposited. This dielectric possesses a low temperature coefficient of capacitance, very high insulation resistance. The devices also exhibit excellent long term stability making them suitable for high reliability applications. The capacitors have a high dielectric breakdown which permits the use of thin dielectrics resulting in larger capacitance per unit area than our previous catalog offerings. The temperature coefficient is less that 50 ppm/ °C, and operation is suitable from -65 °C to 200 °C. Compared to ceramic capacitors, Skyworks MIS chip capacitors offer higher Q, and a lower insertion loss of 0.04 dB, in a 50 Ohm system. Insulation resistance is greater than 105M Ohm. To accommodate high volume automated assembly methods, wafers can be supplied on expanded film frame. To reduce cost, chips can be supplied with only sample testing packaged in vials. Packaging in waffle packs with 100% electrical test and visual inspection is available if required.
8.2pF Silicon Capacitor 100V Nonstandard Chip
MIS Chip Capacitors
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1094665-SC00821518
Packaging: Bulk
Features: High Reliability
Applications: High Temperature
Capacitance: 8.2pF
Tolerance: ±20%
Height: 0.006" (0.15mm)
Voltage - Breakdown: 100V
Categories: Capacitors
Status: Active
Temperature Range - Operating: -65°C to 200°C
Dimension: 0.015" L x 0.018" W (0.38mm x 0.46mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
CAP SILICON 8.2PF 20% 100V SMD Product overview: SC00821518 from Skyworks Solutions, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.2PF, 100V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-SC00821518 can be used for catalog matching and distributor lookup.
CAP SILICON 8.2PF 20% 100V SMD
| Skyworks Solutions, Inc. | DigiKey | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SC00821518 | 863-1219-ND | SC00821518 | 1094665-SC00821518 | 68-SC00821518 | SC00821518 |
| Product Name | MIS Chip Capacitors | Silicon Capacitors | Silicon Chip Capacitors (Wire bondable) | Silicon Capacitors - SC00821518 | SMD 8.2PF 100V Capacitor | Silicon Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | RF / Microwave | |||||
| Capacitance Range | 8.20E-6 microF | 8.20E-6 microF | 8.20E-6 microF | 8.20E-6 microF | 8.20E-6 microF | |
| Operating Temperature | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |