KEMET Electronics Corporation Ceramic Capacitors CKC21C912FDGACAUTO

Description
9100pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
9100pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC21C912FDGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
9100pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

9100pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - CKC21C912FDGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC21C912FDGACAUTO
Ceramic Capacitors CKC21C912FDGACAUTO
KC-LINK 2220 9.1NF 1000VDC C0G

KC-LINK 2220 9.1NF 1000VDC C0G

Supplier's Site Datasheet
Cap, Aec-Q200, 9100Pf, 1Kv, Mlcc, 2220; Capacitance Kemet - 81AH5818 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 9100Pf, 1Kv, Mlcc, 2220; Capacitance Kemet
81AH5818
Cap, Aec-Q200, 9100Pf, 1Kv, Mlcc, 2220; Capacitance Kemet 81AH5818
CAP, AEC-Q200, 9100PF, 1KV, MLCC, 2220; Capacitance:9100pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, AEC-Q200, 9100PF, 1KV, MLCC, 2220; Capacitance:9100pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC21C912FDGACAUTOTR-ND CKC21C912FDGACAUTO 81AH5818
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 9100Pf, 1Kv, Mlcc, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1833088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details