Knowles Ceramic Capacitors 040230500101JXT

Description
100pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1288-6-ND
Ceramic Capacitors 1608-1288-6-ND
100pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)

100pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1288-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1288-2-ND
Ceramic Capacitors 1608-1288-2-ND
100pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)

100pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1288-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1288-1-ND
Ceramic Capacitors 1608-1288-1-ND
100pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)

100pF ±5% 50V Ceramic Capacitor X7R (2R1) 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 040230500101JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
040230500101JXT
Ceramic Capacitors 040230500101JXT
CAP CER 100PF 50V X7R 0402

CAP CER 100PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1288-6-ND 1608-1288-2-ND 040230500101JXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-1975-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C17CF620J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details