KEMET Electronics Corporation Ceramic Capacitors CKC21C822FCGACAUTO

Description
8200pF ±1% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
8200pF ±1% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC21C822FCGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
8200pF ±1% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

8200pF ±1% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 8200Pf, 500V, Mlcc, 2220; Capacitance Kemet - 81AH5787 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 8200Pf, 500V, Mlcc, 2220; Capacitance Kemet
81AH5787
Cap, Aec-Q200, 8200Pf, 500V, Mlcc, 2220; Capacitance Kemet 81AH5787
CAP, AEC-Q200, 8200PF, 500V, MLCC, 2220; Capacitance:8200pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°CRoHS Compliant: Yes

CAP, AEC-Q200, 8200PF, 500V, MLCC, 2220; Capacitance:8200pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC21C822FCGACAUTOTR-ND 81AH5787
Product Name Ceramic Capacitors Cap, Aec-Q200, 8200Pf, 500V, Mlcc, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers