Yageo USA Ceramic Capacitors CC1206KRX7RYBB561

Description
CAP CER 560PF 250V X7R 1206
Request a Quote Datasheet
Description
CAP CER 560PF 250V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206KRX7RYBB561CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KRX7RYBB561CT-ND
Ceramic Capacitors 13-CC1206KRX7RYBB561CT-ND
CAP CER 560PF 250V X7R 1206

CAP CER 560PF 250V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KRX7RYBB561DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KRX7RYBB561DKR-ND
Ceramic Capacitors 13-CC1206KRX7RYBB561DKR-ND
CAP CER 560PF 250V X7R 1206

CAP CER 560PF 250V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KRX7RYBB561TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KRX7RYBB561TR-ND
Ceramic Capacitors 13-CC1206KRX7RYBB561TR-ND
560pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

560pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC1206KRX7RYBB561
CAP CER 560PF 250V X7R 1206

CAP CER 560PF 250V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC1206KRX7RYBB561CT-ND 13-CC1206KRX7RYBB561DKR-ND CC1206KRX7RYBB561
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers