KEMET Electronics Corporation Ceramic Capacitors CBR06C708AAGAC

Description
0.7pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.7pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR06C708AAGAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR06C708AAGAC-ND
Ceramic Capacitors CBR06C708AAGAC-ND
0.7pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.7pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR06C708AAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C708AAGAC
Ceramic Capacitors CBR06C708AAGAC
CAP CER 0.7PF 250V NP0 0603

CAP CER 0.7PF 250V NP0 0603

Supplier's Site Datasheet
.700Pf 250V Rohs Compliant Kemet - 85AC8194 - Newark, An Avnet Company
Chicago, IL, United States
.700Pf 250V Rohs Compliant Kemet
85AC8194
.700Pf 250V Rohs Compliant Kemet 85AC8194
.700PF 250V ROHS COMPLIANT: YES

.700PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR06C708AAGAC-ND CBR06C708AAGAC 85AC8194
Product Name Ceramic Capacitors Ceramic Capacitors .700Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 277XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers