KEMET Electronics Corporation Ceramic Capacitors CBR06C360JAGAC

Description
36pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
36pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8788-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8788-6-ND
Ceramic Capacitors 399-8788-6-ND
36pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

36pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8788-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8788-2-ND
Ceramic Capacitors 399-8788-2-ND
36pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

36pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8788-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8788-1-ND
Ceramic Capacitors 399-8788-1-ND
36pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

36pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
36.0Pf 250V Rohs Compliant Kemet - 85AC7894 - Newark, An Avnet Company
Chicago, IL, United States
36.0Pf 250V Rohs Compliant Kemet
85AC7894
36.0Pf 250V Rohs Compliant Kemet 85AC7894
36.0PF 250V ROHS COMPLIANT: YES

36.0PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8788-6-ND 399-8788-2-ND 85AC7894
Product Name Ceramic Capacitors Ceramic Capacitors 36.0Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers