Aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 100 µF, and a maximum impedance of 2.65 Ω at 120 Hz and 20°C. It supports a ripple current of 230 mA at 100 kHz and 105°C, and is packaged in a 6.3 mm diameter by 5.4 mm length case. The operating temperature range is -55°C to +105°C, with a tolerance of +20% at 120 Hz and 20°C. The product meets load life and shelf life requirements of 2000 hours and 1000 hours at 105°C, respectively, and is resistant to soldering heat up to 250°C for 30 seconds.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount 100µF 16V
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.65Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 100UF 20% 16V SMD
CAP ALUM 100UF 20% 16V SMD
CAP ALUM 100UF 20% 16V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107AXZ016M | 2002-107AXZ016M | 1572-107AXZ016MTR-ND | 1572-107AXZ016MDKR-ND | 107AXZ016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |