KEMET Electronics Corporation Ceramic Capacitors CBR06C200GAGAC

Description
20pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
20pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR06C200GAGAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR06C200GAGAC-ND
Ceramic Capacitors CBR06C200GAGAC-ND
20pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
20.0Pf 250V Rohs Compliant Kemet - 85AC7740 - Newark, An Avnet Company
Chicago, IL, United States
20.0Pf 250V Rohs Compliant Kemet
85AC7740
20.0Pf 250V Rohs Compliant Kemet 85AC7740
20.0PF 250V ROHS COMPLIANT: YES

20.0PF 250V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR06C200GAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C200GAGAC
Ceramic Capacitors CBR06C200GAGAC
CAP CER 20PF 250V NP0 0603

CAP CER 20PF 250V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CBR06C200GAGAC-ND 85AC7740 CBR06C200GAGAC
Product Name Ceramic Capacitors 20.0Pf 250V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details