KEMET Electronics Corporation Ceramic Capacitors CBR04C489C2GAC

Description
CAP CER 4.8PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 4.8PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C489C2GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C489C2GACTR-ND
Ceramic Capacitors 399-CBR04C489C2GACTR-ND
CAP CER 4.8PF 200V C0G/NP0 0402

CAP CER 4.8PF 200V C0G/NP0 0402

Buy Now Datasheet
4.80Pf 200V Rohs Compliant Kemet - 85AC6870 - Newark, An Avnet Company
Chicago, IL, United States
4.80Pf 200V Rohs Compliant Kemet
85AC6870
4.80Pf 200V Rohs Compliant Kemet 85AC6870
4.80PF 200V ROHS COMPLIANT: YES

4.80PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C489C2GACTR-ND 85AC6870
Product Name Ceramic Capacitors 4.80Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 106SML035MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers