Shenzhen Weidy Industrial Development Co., Ltd. Polypropylene film capacitor W33(CBB20A series)

Description
Features : ● metallized polypropylene, non inductive winding structure, axial ● excellent self-healing performance ● wrapped with polyester tape paper and filled with flame retardant epoxy resin at both ends
Request a Quote
Description
Features : ● metallized polypropylene, non inductive winding structure, axial ● excellent self-healing performance ● wrapped with polyester tape paper and filled with flame retardant epoxy resin at both ends
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W33 CBB20A series consists of axial metallized polypropylene film capacitors designed for temperature compensation, timing, oscillator, power factor correction, and SMPS coupling applications. The capacitors feature a non-inductive winding structure, excellent self-healing properties, and are encapsulated with polyester adhesive tape and flame-retardant epoxy resin. They operate at a rated temperature of 85℃ and offer voltage ratings of 100 V, 160 V, 250 V, 400 V, 630 V, 1000 V, and 1250 V, with capacitance values ranging from 0.0010 µF to 15 µF. Capacitance tolerances are ±5% (J), ±10% (K), or ±20% (M). Dimensions vary by capacitance and voltage, with lengths ranging from 12 mm to 56 mm. The series complies with GB/T 10190 (IEC 60384-16) and has a climatic category of 40/085/21.

Datasheet Summary
Powered by GS/AI

The W33 CBB20A series consists of axial metallized polypropylene film capacitors designed for temperature compensation, timing, oscillator, power factor correction, and SMPS coupling applications. The capacitors feature a non-inductive winding structure, excellent self-healing properties, and are encapsulated with polyester adhesive tape and flame-retardant epoxy resin. They operate at a rated temperature of 85℃ and offer voltage ratings of 100 V, 160 V, 250 V, 400 V, 630 V, 1000 V, and 1250 V, with capacitance values ranging from 0.0010 µF to 15 µF. Capacitance tolerances are ±5% (J), ±10% (K), or ±20% (M). Dimensions vary by capacitance and voltage, with lengths ranging from 12 mm to 56 mm. The series complies with GB/T 10190 (IEC 60384-16) and has a climatic category of 40/085/21.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene film capacitor W33(CBB20A series)
Features : ● metallized polypropylene, non inductive winding structure, axial ● excellent self-healing performance ● wrapped with polyester tape paper and filled with flame retardant epoxy resin at both ends

Features :

● metallized polypropylene, non inductive winding structure, axial
● excellent self-healing performance
● wrapped with polyester tape paper and filled with flame retardant epoxy resin at both ends

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Weidy Industrial Development Co., Ltd.
Product Category Capacitors
Product Number W33(CBB20A series)
Product Name Polypropylene film capacitor
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details