KEMET Electronics Corporation Ceramic Capacitors CBR02C729C5GAC

Description
CAP CER 7.2PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 7.2PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C729C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C729C5GACTR-ND
Ceramic Capacitors 399-CBR02C729C5GACTR-ND
CAP CER 7.2PF 50V C0G/NP0 0201

CAP CER 7.2PF 50V C0G/NP0 0201

Buy Now Datasheet
7.20Pf 50.0V Rohs Compliant Kemet - 85AC6235 - Newark, An Avnet Company
Chicago, IL, United States
7.20Pf 50.0V Rohs Compliant Kemet
85AC6235
7.20Pf 50.0V Rohs Compliant Kemet 85AC6235
7.20PF 50.0V ROHS COMPLIANT: YES

7.20PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR02C729C5GACTR-ND 85AC6235
Product Name Ceramic Capacitors 7.20Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers