SCHURTER Inc Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter 4304.5024

Description
POWER ENTRY MODULE, STANDARD, 6A, 250VAC; Current Rating:6A; Voltage Rating:250VAC; Product Range:FKID Series; Capacitance:68000pF; Filter Terminals:Quick Connect; Filter Type:Standard; Inductance Min:800µH; Leakage Current Max:500µARoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, STANDARD, 6A, 250VAC; Current Rating:6A; Voltage Rating:250VAC; Product Range:FKID Series; Capacitance:68000pF; Filter Terminals:Quick Connect; Filter Type:Standard; Inductance Min:800µH; Leakage Current Max:500µARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter
70K8309
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter 70K8309
POWER ENTRY MODULE, STANDARD, 6A, 250VAC; Current Rating:6A; Voltage Rating:250VAC; Product Range:FKID Series; Capacitance:68000pF; Filter Terminals:Quick Connect; Filter Type:Standard; Inductance Min:800µH; Leakage Current Max:500µARoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 6A, 250VAC; Current Rating:6A; Voltage Rating:250VAC; Product Range:FKID Series; Capacitance:68000pF; Filter Terminals:Quick Connect; Filter Type:Standard; Inductance Min:800µH; Leakage Current Max:500µARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 70K8309
Product Name Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers