KEMET Electronics Corporation Ceramic Capacitors CBR02C519C5GAC

Description
CAP CER 5.1PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 5.1PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C519C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C519C5GACTR-ND
Ceramic Capacitors 399-CBR02C519C5GACTR-ND
CAP CER 5.1PF 50V C0G/NP0 0201

CAP CER 5.1PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR02C519C5GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR02C519C5GAC
Capacitors - Ceramic Capacitors CBR02C519C5GAC
CAP CER 5.1PF 50V C0G/NP0 0201

CAP CER 5.1PF 50V C0G/NP0 0201

Supplier's Site
5.10Pf 50.0V Rohs Compliant Kemet - 85AC6088 - Newark, An Avnet Company
Chicago, IL, United States
5.10Pf 50.0V Rohs Compliant Kemet
85AC6088
5.10Pf 50.0V Rohs Compliant Kemet 85AC6088
5.10PF 50.0V ROHS COMPLIANT: YES

5.10PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C519C5GACTR-ND CBR02C519C5GAC 85AC6088
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 5.10Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 108AVD010MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 113241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details