SCHURTER Inc Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter CD24.1101.151

Description
POWER ENTRY MOD W/ FILTER, C14, 2A, 250V; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Capacitance:68000pF; Contact Termination Type:Quick Connect; Filter Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MOD W/ FILTER, C14, 2A, 250V; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Capacitance:68000pF; Contact Termination Type:Quick Connect; Filter Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter
23B4504
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter 23B4504
POWER ENTRY MOD W/ FILTER, C14, 2A, 250V; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Capacitance:68000pF; Contact Termination Type:Quick Connect; Filter Terminals:Quick Connect RoHS Compliant: Yes

POWER ENTRY MOD W/ FILTER, C14, 2A, 250V; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Capacitance:68000pF; Contact Termination Type:Quick Connect; Filter Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23B4504
Product Name Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers