Shenzhen Weidy Industrial Development Co., Ltd. Capacitors for suppressing power supply electromagnetic interference W40(MKPRS series)

Description
Features : ● metallized polypropylene film ● withstand overvoltage impact ● excellent flame retardancy ● good noise suppression, energy peak absorption and damping
Request a Quote
Description
Features : ● metallized polypropylene film ● withstand overvoltage impact ● excellent flame retardancy ● good noise suppression, energy peak absorption and damping
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W40 (MKPRS series) capacitors from Shenzhen Weidy Industrial Development Co., Ltd. are designed for suppressing electromagnetic interference in power supply applications. These capacitors feature a metallized polypropylene film construction, which provides excellent noise suppression, energy peak absorption, and damping capabilities. They are rated for a maximum operating voltage of 300Vac and can operate within a temperature range of -40°C to 85°C. The capacitance values range from 0.01µF to 1.0µF with a tolerance of ±20%. The capacitors also demonstrate good flame retardancy and can withstand overvoltage conditions, making them suitable for various electronic applications. Insulation resistance is specified at ,â 15,000MΩ for capacitance values up to 0.33µF, and ,â 5,000s for higher capacitance values.

Datasheet Summary
Powered by GS/AI

The W40 (MKPRS series) capacitors from Shenzhen Weidy Industrial Development Co., Ltd. are designed for suppressing electromagnetic interference in power supply applications. These capacitors feature a metallized polypropylene film construction, which provides excellent noise suppression, energy peak absorption, and damping capabilities. They are rated for a maximum operating voltage of 300Vac and can operate within a temperature range of -40°C to 85°C. The capacitance values range from 0.01µF to 1.0µF with a tolerance of ±20%. The capacitors also demonstrate good flame retardancy and can withstand overvoltage conditions, making them suitable for various electronic applications. Insulation resistance is specified at ,â 15,000MΩ for capacitance values up to 0.33µF, and ,â 5,000s for higher capacitance values.

Suppliers

Company
Product
Description
Supplier Links
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen, China
Capacitors for suppressing power supply electromagnetic interference
W40(MKPRS series)
Capacitors for suppressing power supply electromagnetic interference W40(MKPRS series)
Features : ● metallized polypropylene film ● withstand overvoltage impact ● excellent flame retardancy ● good noise suppression, energy peak absorption and damping

Features :

● metallized polypropylene film
● withstand overvoltage impact
● excellent flame retardancy
● good noise suppression, energy peak absorption and damping

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Weidy Industrial Development Co., Ltd.
Product Category Capacitors
Product Number W40(MKPRS series)
Product Name Capacitors for suppressing power supply electromagnetic interference
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details