KEMET Electronics Corporation Ceramic Capacitors CAS17C470JAGGC

Description
47pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
47pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C470JAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C470JAGGCTR-ND
Ceramic Capacitors 399-CAS17C470JAGGCTR-ND
47pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

47pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS17C470JAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C470JAGGC
Ceramic Capacitors CAS17C470JAGGC
SFTY 1808 47PF X2 250 C0G 5%

SFTY 1808 47PF X2 250 C0G 5%

Supplier's Site Datasheet
Suppression Cap, 47Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0942 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 47Pf, X2, 250V, C0G; Capacitance Kemet
71AH0942
Suppression Cap, 47Pf, X2, 250V, C0G; Capacitance Kemet 71AH0942
SUPPRESSION CAP, 47PF, X2, 250V, C0G; Capacitance:47pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 47PF, X2, 250V, C0G; Capacitance:47pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 47Pf, X2, 250V, C0G; Capacitance Kemet - 71AH0941 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 47Pf, X2, 250V, C0G; Capacitance Kemet
71AH0941
Suppression Cap, 47Pf, X2, 250V, C0G; Capacitance Kemet 71AH0941
SUPPRESSION CAP, 47PF, X2, 250V, C0G; Capacitance:47pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 47PF, X2, 250V, C0G; Capacitance:47pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C470JAGGCTR-ND CAS17C470JAGGC 71AH0942
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 47Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 226SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers