KEMET Electronics Corporation Film Capacitors C4AKJBU4800A31J

Description
8µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
8µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AKJBU4800A31J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AKJBU4800A31J-ND
Film Capacitors 399-C4AKJBU4800A31J-ND
8µF Film Capacitor 700V Polypropylene (PP), Metallized Radial

8µF Film Capacitor 700V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - C4AKJBU4800A31J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AKJBU4800A31J
Capacitors - Film Capacitors C4AKJBU4800A31J
FILM, RADIAL, METALLIZED POLYPRO

FILM, RADIAL, METALLIZED POLYPRO

Supplier's Site
Power Cap, 8Uf, 9.7A, 700V, Radial Rohs Compliant Kemet - 50AJ2973 - Newark, An Avnet Company
Chicago, IL, United States
Power Cap, 8Uf, 9.7A, 700V, Radial Rohs Compliant Kemet
50AJ2973
Power Cap, 8Uf, 9.7A, 700V, Radial Rohs Compliant Kemet 50AJ2973
POWER CAP, 8UF, 9.7A, 700V, RADIAL ROHS COMPLIANT: YES

POWER CAP, 8UF, 9.7A, 700V, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Cap, Film, Pp, 8Uf, 700Vdc, Radial; Dielectric Type Kemet - 47AK6239 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 8Uf, 700Vdc, Radial; Dielectric Type Kemet
47AK6239
Cap, Film, Pp, 8Uf, 700Vdc, Radial; Dielectric Type Kemet 47AK6239
CAP, FILM, PP, 8UF, 700VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):-RoHS Compliant: Yes

CAP, FILM, PP, 8UF, 700VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):-RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - C4AKJBU4800A31J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AKJBU4800A31J
Film Capacitors C4AKJBU4800A31J
FILM, RADIAL, METALLIZED POLYPRO

FILM, RADIAL, METALLIZED POLYPRO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C4AKJBU4800A31J-ND C4AKJBU4800A31J 50AJ2973 47AK6239 C4AKJBU4800A31J
Product Name Film Capacitors Capacitors - Film Capacitors Power Cap, 8Uf, 9.7A, 700V, Radial Rohs Compliant Kemet Cap, Film, Pp, 8Uf, 700Vdc, Radial; Dielectric Type Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF0R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details