The 105PPR102KJ is a radial metallized polypropylene film capacitor rated for 1000 VDC and 630 VAC, with a capacitance of 1 μF. It measures 42.5 mm in length, 30 mm in height, and 22 mm in thickness, with a lead spacing of 37.5 mm and lead diameter of 1 mm. The capacitor supports high pulse currents, with a maximum dv/dt rating of 500 V/μs at 25°C, and operates within a temperature range of -55°C to +105°C. It features flame-retardant plastic housing (UL 94V-1) with epoxy resin fill (UL 94V0) and tin-plated copper leads. Capacitance tolerance is ±10% at 1 kHz, and insulation resistance exceeds 30,000 MΩ×μF. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105PPR102KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |