0.056µF ±10% 200V Ceramic Capacitor X7R Radial
CERAMIC CAPACITOR 0.056UF 200V, X7R, 10%, RADIAL; Capacitance:56000pF;
RDL,CONF,X7R,.056UF,
CAP CER 0.056UF 200V X7R RADIAL
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-4418-ND | 72K6464 | 30AC6498 | C330C563K2R5TA |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 0.056Uf 200V, X7R, 10%, Radial; Capacitance Kemet | Rdl,conf,x7R,.056Uf,200V,10%,.3X.36,.2Ls,bulk,hazmat Rohs Compliant Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF |