Capacitor,Ceramic,27
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C330C274M1R5TA-ND | 14M5626 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,270Nf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) |