KEMET Electronics Corporation Ceramic Capacitors C1812X124G3JACAUTO

Description
0.12µF ±2% 25V Ceramic Capacitor U2J 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.12µF ±2% 25V Ceramic Capacitor U2J 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1812X124G3JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1812X124G3JACAUTO-ND
Ceramic Capacitors C1812X124G3JACAUTO-ND
0.12µF ±2% 25V Ceramic Capacitor U2J 1812 (4532 Metric)

0.12µF ±2% 25V Ceramic Capacitor U2J 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1812X124G3JACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1812X124G3JACAUTO
Ceramic Capacitors C1812X124G3JACAUTO
CAP CER 0.12UF 25V U2J 1812

CAP CER 0.12UF 25V U2J 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C1812X124G3JACAUTO-ND C1812X124G3JACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PSB152K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers