Cornell Dubilier Film Paper Film Capacitors 104PSB152K2H

Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 9.5 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 9.5 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 104PSB152K2H is a radial lead film capacitor designed for high pulse and RMS current applications, such as induction heaters and switching power supplies. It has a DC voltage rating of 1500 V, a capacitance of 0.1 µF, and a maximum dv/dt of 1900 V/µs. Its typical ESR at 100 kHz and +25°C is 9.5 mΩ. The capacitor measures 32 mm in length, 22 mm in height, and 13 mm in thickness, with a lead spacing of 27.5 mm and 0.8 mm lead diameter. It operates from -40°C to +100°C and features polypropylene dielectric with a flame-retardant epoxy coating rated UL94V-0. The terminal-to-terminal dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 104PSB152K2H is a radial lead film capacitor designed for high pulse and RMS current applications, such as induction heaters and switching power supplies. It has a DC voltage rating of 1500 V, a capacitance of 0.1 µF, and a maximum dv/dt of 1900 V/µs. Its typical ESR at 100 kHz and +25°C is 9.5 mΩ. The capacitor measures 32 mm in length, 22 mm in height, and 13 mm in thickness, with a lead spacing of 27.5 mm and 0.8 mm lead diameter. It operates from -40°C to +100°C and features polypropylene dielectric with a flame-retardant epoxy coating rated UL94V-0. The terminal-to-terminal dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 104PSB152K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
104PSB152K2H
Film Paper Film Capacitors 104PSB152K2H
For New Design: Yes Capacitance: 100 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 9.5 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
  • For New Design: Yes
  • Capacitance: 100 nF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1900
  • ESR: 9.5 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 22mm
  • Thickness: 13mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 104PSB152K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
104PSB152K2H
Capacitors - Film Capacitors 104PSB152K2H
CAP FILM 0.1UF 10% 1.5KVDC RAD

CAP FILM 0.1UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 104PSB152K2H 104PSB152K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitor - 106K100CB4G-FA-CT - Richardson RFPD
Specs
Technology Film Capacitors
View Details
2 suppliers
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details