KEMET Electronics Corporation Ceramic Capacitors C1210C562F1GACTU

Description
CAP CER 5600PF 100V C0G/NP0 1210
Request a Quote Datasheet
Description
CAP CER 5600PF 100V C0G/NP0 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C562F1GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C562F1GACTUTR-ND
Ceramic Capacitors 399-C1210C562F1GACTUTR-ND
CAP CER 5600PF 100V C0G/NP0 1210

CAP CER 5600PF 100V C0G/NP0 1210

Buy Now Datasheet
5600Pf 100V Rohs Compliant Kemet - 32X8838 - Newark, An Avnet Company
Chicago, IL, United States
5600Pf 100V Rohs Compliant Kemet
32X8838
5600Pf 100V Rohs Compliant Kemet 32X8838
5600PF 100V ROHS COMPLIANT: YES

5600PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1210C562F1GACTUTR-ND 32X8838
Product Name Ceramic Capacitors 5600Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details