KEMET Electronics Corporation 2200Pf 50.0V Rohs Compliant Kemet C1206C222K5RAC7800

Description
2200PF 50.0V ROHS COMPLIANT: YES
Datasheet
Description
2200PF 50.0V ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2200Pf 50.0V Rohs Compliant Kemet - 87AJ0317 - Newark, An Avnet Company
Chicago, IL, United States
2200Pf 50.0V Rohs Compliant Kemet
87AJ0317
2200Pf 50.0V Rohs Compliant Kemet 87AJ0317
2200PF 50.0V ROHS COMPLIANT: YES

2200PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C1206C222K5RAC7800 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C222K5RAC7800
Ceramic Capacitors C1206C222K5RAC7800
CAP CER 2200PF 50V X7R 1206

CAP CER 2200PF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 87AJ0317 C1206C222K5RAC7800
Product Name 2200Pf 50.0V Rohs Compliant Kemet Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications Bypass
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 226SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers