KEMET Electronics Corporation Ceramic Capacitors C1206C154M4RECTU

Description
0.15µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.15µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C154M4RECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C154M4RECTUTR-ND
Ceramic Capacitors 399-C1206C154M4RECTUTR-ND
0.15µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

0.15µF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-C1206C154M4RECTUTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details