KEMET Electronics Corporation Ceramic Capacitors C114C569D2G5CA

Description
CAP CER AXL
Request a Quote Datasheet
Description
CAP CER AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C114C569D2G5CA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C114C569D2G5CA-ND
Ceramic Capacitors 399-C114C569D2G5CA-ND
CAP CER AXL

CAP CER AXL

Buy Now Datasheet
Capacitor,ceramic,5.6Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet - 79H2054 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,5.6Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
79H2054
Capacitor,ceramic,5.6Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet 79H2054
Capacitor,Ceramic,5. 6pF,200VDC,.5-pF Tol,.5+pf Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,5.6pF,200VDC,.5-pF Tol,.5+pf Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C114C569D2G5CA-ND 79H2054
Product Name Ceramic Capacitors Capacitor,ceramic,5.6Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts
WVAC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers