KEMET Electronics Corporation Ceramic Capacitors C0805W103KBRACTU

Description
10000pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805W103KBRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805W103KBRACTUTR-ND
Ceramic Capacitors 399-C0805W103KBRACTUTR-ND
10000pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805W103KBRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805W103KBRACTUCT-ND
Ceramic Capacitors 399-C0805W103KBRACTUCT-ND
10000pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805W103KBRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805W103KBRACTUDKR-ND
Ceramic Capacitors 399-C0805W103KBRACTUDKR-ND
10000pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, High Voltage, Aec-Q200 Arcshield Series, 0.01 F, 10%, X7R, 630 V Rohs Compliant Kemet - 75Y0610 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, High Voltage, Aec-Q200 Arcshield Series, 0.01 F, 10%, X7R, 630 V Rohs Compliant Kemet
75Y0610
Multilayer Ceramic Capacitor, High Voltage, Aec-Q200 Arcshield Series, 0.01 F, 10%, X7R, 630 V Rohs Compliant Kemet 75Y0610
Multilayer Ceramic Capacitor, High Voltage, AEC-Q200 ArcShield Series, 0.01 F, 10%, X7R, 630 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, High Voltage, AEC-Q200 ArcShield Series, 0.01 F, 10%, X7R, 630 V RoHS Compliant: Yes

Supplier's Site Datasheet
.010Uf 630V Rohs Compliant Kemet - 78Y7943 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 630V Rohs Compliant Kemet
78Y7943
.010Uf 630V Rohs Compliant Kemet 78Y7943
.010UF 630V ROHS COMPLIANT: YES

.010UF 630V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805W103KBRACTUTR-ND 399-C0805W103KBRACTUDKR-ND 75Y0610 78Y7943
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, High Voltage, Aec-Q200 Arcshield Series, 0.01 F, 10%, X7R, 630 V Rohs Compliant Kemet .010Uf 630V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C133U020AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers