The 157XMPL004MG19 is a low-profile, multi-layer chip capacitor for decoupling and noise suppression, rated for operation from -55°C to +105°C with a rated voltage of 4 VDC. It has a capacitance of 150 µF with a tolerance of +20%/-35%, an ESR of 0.6631 Ω at 120 Hz and 20°C, and a maximum ripple current of 60 A at 100 kHz and +105°C. The device measures 7.3 mm × 4.3 mm × 1.9 mm and complies with RoHS standards and uses halogen-free epoxy. Its maximum leakage current is 12 μA at 25°C, and it meets load life and moisture resistance requirements as specified for its voltage class.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 150UF 20% 4V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 157XMPL004MG19 | 157XMPL004MG19 | 157XMPL004MG19 |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF |