Yageo USA Attenuators ATV321BR-075DBL

Description
RESISTOR CHIP
Request a Quote Datasheet
Description
RESISTOR CHIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 13-ATV321BR-075DBLTR-ND - DigiKey
Thief River Falls, MN, United States
RESISTOR CHIP

RESISTOR CHIP

Buy Now Datasheet
RF and Wireless - Attenuators - ATV321BR-075DBL - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
ATV321BR-075DBL
RF and Wireless - Attenuators ATV321BR-075DBL
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site
Attenuators - ATV321BR-075DBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
ATV321BR-075DBL
Attenuators ATV321BR-075DBL
RF Attenuators 5dB 0 Hz ~ 2.5 GHz 50 Ohms 40mW 0404 (1010 Metric), Concave

RF Attenuators 5dB 0 Hz ~ 2.5 GHz 50 Ohms 40mW 0404 (1010 Metric), Concave

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 13-ATV321BR-075DBLTR-ND ATV321BR-075DBL ATV321BR-075DBL
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 5 dB 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
0dB DC - 40GHz MMIC Differential Attenuator - ATD00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20206N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details